Vishay Intertechnology, Inc. 0.56 OHM 5W Resistor RWR74SR560FRS73

Description
RES 0.56 OHM 5W 1% WW AXIAL Product overview: RWR74SR560FRS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR74SR560FRS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0.56 OHM 5W 1% WW AXIAL Product overview: RWR74SR560FRS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR74SR560FRS73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.56 OHM 5W Resistor - 53-RWR74SR560FRS73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.56 OHM 5W Resistor
53-RWR74SR560FRS73
0.56 OHM 5W Resistor 53-RWR74SR560FRS73
RES 0.56 OHM 5W 1% WW AXIAL Product overview: RWR74SR560FRS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR74SR560FRS73 can be used for catalog matching and distributor lookup.

RES 0.56 OHM 5W 1% WW AXIAL Product overview: RWR74SR560FRS73 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.56 OHM, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.56 OHM, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RWR74SR560FRS73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RWR74SR560FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR560FRS73
Wirewound Resistors 3110-RWR74SR560FRS73
ESS-5 .56 1% RWR74SR560FR S73

ESS-5 .56 1% RWR74SR560FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR560FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR560FRS73-ND
Through Hole Resistors RWR74SR560FRS73-ND
560 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

560 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.56 OHM 5W 1% WW AXIAL - RWR74SR560FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.56 OHM 5W 1% WW AXIAL
RWR74SR560FRS73
RES 0.56 OHM 5W 1% WW AXIAL RWR74SR560FRS73
RES 0.56ohm 5W 1% WW AXIAL

RES 0.56ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 53-RWR74SR560FRS73 3110-RWR74SR560FRS73 RWR74SR560FRS73-ND RWR74SR560FRS73
Product Name 0.56 OHM 5W Resistor Wirewound Resistors Through Hole Resistors RES 0.56 OHM 5W 1% WW AXIAL
Mounting / Packaging Axial Axial Leads; Axial Axial Leads
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms 0.5600 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Category / Application Industrial General Use
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details