Vishay Intertechnology, Inc. Wirewound Resistors RWR74S6R98FRBSL

Description
ESS-5 6.98 1% RWR74S6R98FR BSL
Request a Quote Datasheet
Description
ESS-5 6.98 1% RWR74S6R98FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S6R98FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6R98FRBSL
Wirewound Resistors 3110-RWR74S6R98FRBSL
ESS-5 6.98 1% RWR74S6R98FR BSL

ESS-5 6.98 1% RWR74S6R98FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S6R98FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6R98FRBSL-ND
Through Hole Resistors RWR74S6R98FRBSL-ND
6.98 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.98 OHM 5W 1% WW AXIAL - RWR74S6R98FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98 OHM 5W 1% WW AXIAL
RWR74S6R98FRBSL
RES 6.98 OHM 5W 1% WW AXIAL RWR74S6R98FRBSL
RES 6.98ohm 5W 1% WW AXIAL

RES 6.98ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S6R98FRBSL RWR74S6R98FRBSL-ND RWR74S6R98FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.98 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.98 ohms 6.98 ohms 6.98 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1879927-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers