Vishay Intertechnology, Inc. RES 69.8 OHM 5W 1% WW AXIAL RWR74S69R8FRB12

Description
RES 69.8ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 5W 1% WW AXIAL - RWR74S69R8FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 5W 1% WW AXIAL
RWR74S69R8FRB12
RES 69.8 OHM 5W 1% WW AXIAL RWR74S69R8FRB12
RES 69.8ohm 5W 1% WW AXIAL

RES 69.8ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S69R8FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S69R8FRB12
Wirewound Resistors 3110-RWR74S69R8FRB12
ESS-5 69.8 1% RWR74S69R8FR B12

ESS-5 69.8 1% RWR74S69R8FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S69R8FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S69R8FRB12-ND
Through Hole Resistors RWR74S69R8FRB12-ND
69.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

69.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S69R8FRB12 3110-RWR74S69R8FRB12 RWR74S69R8FRB12-ND
Product Name RES 69.8 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers