ESS-5 .249 .5% RWR74SR249DR RSL
249 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.249ohm 5W 0.5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR74SR249DRRSL | RWR74SR249DRRSL-ND | RWR74SR249DRRSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.249 OHM 5W 0.5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.2490 ohms | 0.2490 ohms | 0.2490 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |