Vishay Intertechnology, Inc. RES 0.15 OHM 5W 1% WW AXIAL RWR74SR150FRB12

Description
RES 0.15ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.15ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.15 OHM 5W 1% WW AXIAL - RWR74SR150FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 5W 1% WW AXIAL
RWR74SR150FRB12
RES 0.15 OHM 5W 1% WW AXIAL RWR74SR150FRB12
RES 0.15ohm 5W 1% WW AXIAL

RES 0.15ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR150FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR150FRB12-ND
Through Hole Resistors RWR74SR150FRB12-ND
150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR150FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR150FRB12
Wirewound Resistors 3110-RWR74SR150FRB12
ESS-5 .15 1% RWR74SR150FR B12

ESS-5 .15 1% RWR74SR150FR B12

Supplier's Site Datasheet
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay - 74K9201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
74K9201
Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay 74K9201
Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,R WR-MilStyle

Resistor,Metal Alloy,0.15Ohms,1+/-% Tol,-650,650ppm-TC,RWR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR74SR150FRB12 RWR74SR150FRB12-ND 3110-RWR74SR150FRB12 74K9201
Product Name RES 0.15 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,0.15Ohms,1+/-% Tol,-650,650Ppm-Tc,rwr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details