Vishay Intertechnology, Inc. Wirewound Resistors RWR74S8661FRB12

Description
ESS-5 8.66K 1% RWR74S8661FR B12
Request a Quote Datasheet
Description
ESS-5 8.66K 1% RWR74S8661FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S8661FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S8661FRB12
Wirewound Resistors 3110-RWR74S8661FRB12
ESS-5 8.66K 1% RWR74S8661FR B12

ESS-5 8.66K 1% RWR74S8661FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S8661FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S8661FRB12-ND
Through Hole Resistors RWR74S8661FRB12-ND
8.66 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.66 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 8.66K OHM 5W 1% WW AXIAL - RWR74S8661FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 5W 1% WW AXIAL
RWR74S8661FRB12
RES 8.66K OHM 5W 1% WW AXIAL RWR74S8661FRB12
RES 8.66Kohm 5W 1% WW AXIAL

RES 8.66Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S8661FRB12 RWR74S8661FRB12-ND RWR74S8661FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 8.66K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 8660 ohms 8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers