Vishay Intertechnology, Inc. RES 0.681 OHM 5W 1% WW AXIAL RWR74SR681FRB12

Description
RES 0.681ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.681ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.681 OHM 5W 1% WW AXIAL - RWR74SR681FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 5W 1% WW AXIAL
RWR74SR681FRB12
RES 0.681 OHM 5W 1% WW AXIAL RWR74SR681FRB12
RES 0.681ohm 5W 1% WW AXIAL

RES 0.681ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR681FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR681FRB12-ND
Through Hole Resistors RWR74SR681FRB12-ND
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR681FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR681FRB12
Wirewound Resistors 3110-RWR74SR681FRB12
ESS-5 .681 1% RWR74SR681FR B12

ESS-5 .681 1% RWR74SR681FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR681FRB12 RWR74SR681FRB12-ND 3110-RWR74SR681FRB12
Product Name RES 0.681 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers