Vishay Intertechnology, Inc. RES 0.806 OHM 5W 1% WW AXIAL RWR74SR806FRBSL

Description
RES 0.806ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.806ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.806 OHM 5W 1% WW AXIAL - RWR74SR806FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.806 OHM 5W 1% WW AXIAL
RWR74SR806FRBSL
RES 0.806 OHM 5W 1% WW AXIAL RWR74SR806FRBSL
RES 0.806ohm 5W 1% WW AXIAL

RES 0.806ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR806FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR806FRBSL
Wirewound Resistors 3110-RWR74SR806FRBSL
ESS-5 .806 1% RWR74SR806FR BSL

ESS-5 .806 1% RWR74SR806FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR806FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR806FRBSL-ND
Through Hole Resistors RWR74SR806FRBSL-ND
806 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR806FRBSL 3110-RWR74SR806FRBSL RWR74SR806FRBSL-ND
Product Name RES 0.806 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.8060 ohms 0.8060 ohms 0.8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details