Vishay Intertechnology, Inc. Wirewound Resistors RWR78N1000BSB12

Description
ESN-10 100 .1% RWR78N1000BS B12
Request a Quote Datasheet
Description
ESN-10 100 .1% RWR78N1000BS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR78N1000BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR78N1000BSB12
Wirewound Resistors 3110-RWR78N1000BSB12
ESN-10 100 .1% RWR78N1000BS B12

ESN-10 100 .1% RWR78N1000BS B12

Supplier's Site Datasheet
RES 100 OHM 10W 0.1% WW AXIAL - RWR78N1000BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 10W 0.1% WW AXIAL
RWR78N1000BSB12
RES 100 OHM 10W 0.1% WW AXIAL RWR78N1000BSB12
RES 100ohm 10W 0.1% WW AXIAL

RES 100ohm 10W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR78N1000BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR78N1000BSB12-ND
Through Hole Resistors RWR78N1000BSB12-ND
100 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 Ohms ±0.1% 10W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR78N1000BSB12 RWR78N1000BSB12 RWR78N1000BSB12-ND
Product Name Wirewound Resistors RES 100 OHM 10W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details