Vishay Intertechnology, Inc. RES 0.1 OHM 5W 1% WW AXIAL RWR74SR100FSBSL

Description
RES 0.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 5W 1% WW AXIAL - RWR74SR100FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 5W 1% WW AXIAL
RWR74SR100FSBSL
RES 0.1 OHM 5W 1% WW AXIAL RWR74SR100FSBSL
RES 0.1ohm 5W 1% WW AXIAL

RES 0.1ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR100FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR100FSBSL
Wirewound Resistors 3110-RWR74SR100FSBSL
ESS-5 .1 1% RWR74SR100FS BSL

ESS-5 .1 1% RWR74SR100FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR100FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR100FSBSL-ND
Through Hole Resistors RWR74SR100FSBSL-ND
100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

100 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR100FSBSL 3110-RWR74SR100FSBSL RWR74SR100FSBSL-ND
Product Name RES 0.1 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756246 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers