Vishay Intertechnology, Inc. RES 0.301 OHM 5W 1% WW AXIAL RWR74SR301FRBSL

Description
RES 0.301ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 5W 1% WW AXIAL - RWR74SR301FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 5W 1% WW AXIAL
RWR74SR301FRBSL
RES 0.301 OHM 5W 1% WW AXIAL RWR74SR301FRBSL
RES 0.301ohm 5W 1% WW AXIAL

RES 0.301ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR301FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR301FRBSL
Wirewound Resistors 3110-RWR74SR301FRBSL
ESS-5 .301 1% RWR74SR301FR BSL

ESS-5 .301 1% RWR74SR301FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR301FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR301FRBSL-ND
Through Hole Resistors RWR74SR301FRBSL-ND
301 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR301FRBSL 3110-RWR74SR301FRBSL RWR74SR301FRBSL-ND
Product Name RES 0.301 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers