Vishay Intertechnology, Inc. RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FMBSL

Description
RES 0.14ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.14ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.14 OHM 5W 1% WW AXIAL - RWR74SR140FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 5W 1% WW AXIAL
RWR74SR140FMBSL
RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FMBSL
RES 0.14ohm 5W 1% WW AXIAL

RES 0.14ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR140FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR140FMBSL-ND
Through Hole Resistors RWR74SR140FMBSL-ND
140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR140FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR140FMBSL
Wirewound Resistors 3110-RWR74SR140FMBSL
ESS-5 .14 1% RWR74SR140FM BSL

ESS-5 .14 1% RWR74SR140FM BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR140FMBSL RWR74SR140FMBSL-ND 3110-RWR74SR140FMBSL
Product Name RES 0.14 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details