Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR681FSBSL

Description
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR681FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR681FSBSL-ND
Through Hole Resistors RWR74SR681FSBSL-ND
681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR681FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR681FSBSL
Wirewound Resistors 3110-RWR74SR681FSBSL
ESS-5 .681 1% RWR74SR681FS BSL

ESS-5 .681 1% RWR74SR681FS BSL

Supplier's Site Datasheet
RES 0.681 OHM 5W 1% WW AXIAL - RWR74SR681FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.681 OHM 5W 1% WW AXIAL
RWR74SR681FSBSL
RES 0.681 OHM 5W 1% WW AXIAL RWR74SR681FSBSL
RES 0.681ohm 5W 1% WW AXIAL

RES 0.681ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR681FSBSL-ND 3110-RWR74SR681FSBSL RWR74SR681FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.681 OHM 5W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.6810 ohms 0.6810 ohms 0.6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers