Vishay Intertechnology, Inc. Wirewound Resistors RWR74S6R19FSRSL

Description
ESS-5 6.19 1% RWR74S6R19FS RSL
Request a Quote Datasheet
Description
ESS-5 6.19 1% RWR74S6R19FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S6R19FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6R19FSRSL
Wirewound Resistors 3110-RWR74S6R19FSRSL
ESS-5 6.19 1% RWR74S6R19FS RSL

ESS-5 6.19 1% RWR74S6R19FS RSL

Supplier's Site Datasheet
RES 6.19 OHM 5W 1% WW AXIAL - RWR74S6R19FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 5W 1% WW AXIAL
RWR74S6R19FSRSL
RES 6.19 OHM 5W 1% WW AXIAL RWR74S6R19FSRSL
RES 6.19ohm 5W 1% WW AXIAL

RES 6.19ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74S6R19FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6R19FSRSL-ND
Through Hole Resistors RWR74S6R19FSRSL-ND
6.19 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S6R19FSRSL RWR74S6R19FSRSL RWR74S6R19FSRSL-ND
Product Name Wirewound Resistors RES 6.19 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6.19 ohms 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details