Vishay Intertechnology, Inc. RES 0.383 OHM 5W 1% WW AXIAL RWR74SR383FRRSL

Description
RES 0.383ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.383ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.383 OHM 5W 1% WW AXIAL - RWR74SR383FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 5W 1% WW AXIAL
RWR74SR383FRRSL
RES 0.383 OHM 5W 1% WW AXIAL RWR74SR383FRRSL
RES 0.383ohm 5W 1% WW AXIAL

RES 0.383ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR383FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR383FRRSL-ND
Through Hole Resistors RWR74SR383FRRSL-ND
383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR383FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR383FRRSL
Wirewound Resistors 3110-RWR74SR383FRRSL
ESS-5 .383 1% RWR74SR383FR RSL

ESS-5 .383 1% RWR74SR383FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR383FRRSL RWR74SR383FRRSL-ND 3110-RWR74SR383FRRSL
Product Name RES 0.383 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers