Vishay Intertechnology, Inc. Wirewound Resistors RWR74S7501FSS73

Description
ESS-5 7.5K 1% RWR74S7501FS S73
Request a Quote Datasheet
Description
ESS-5 7.5K 1% RWR74S7501FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S7501FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S7501FSS73
Wirewound Resistors 3110-RWR74S7501FSS73
ESS-5 7.5K 1% RWR74S7501FS S73

ESS-5 7.5K 1% RWR74S7501FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR74S7501FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S7501FSS73-ND
Through Hole Resistors RWR74S7501FSS73-ND
7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5K OHM 5W 1% WW AXIAL - RWR74S7501FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 5W 1% WW AXIAL
RWR74S7501FSS73
RES 7.5K OHM 5W 1% WW AXIAL RWR74S7501FSS73
RES 7.5Kohm 5W 1% WW AXIAL

RES 7.5Kohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S7501FSS73 RWR74S7501FSS73-ND RWR74S7501FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 7.5K OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details