Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR140FRBSL

Description
ESS-5 .14 1% RWR74SR140FR BSL
Request a Quote Datasheet
Description
ESS-5 .14 1% RWR74SR140FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR140FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR140FRBSL
Wirewound Resistors 3110-RWR74SR140FRBSL
ESS-5 .14 1% RWR74SR140FR BSL

ESS-5 .14 1% RWR74SR140FR BSL

Supplier's Site Datasheet
RES 0.14 OHM 5W 1% WW AXIAL - RWR74SR140FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 5W 1% WW AXIAL
RWR74SR140FRBSL
RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FRBSL
RES 0.14ohm 5W 1% WW AXIAL

RES 0.14ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR140FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR140FRBSL-ND
Through Hole Resistors RWR74SR140FRBSL-ND
140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR140FRBSL RWR74SR140FRBSL RWR74SR140FRBSL-ND
Product Name Wirewound Resistors RES 0.14 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details