Vishay Intertechnology, Inc. RES 0.698 OHM 5W 1% WW AXIAL RWR74SR698FRBSL

Description
RES 0.698ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.698ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.698 OHM 5W 1% WW AXIAL - RWR74SR698FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.698 OHM 5W 1% WW AXIAL
RWR74SR698FRBSL
RES 0.698 OHM 5W 1% WW AXIAL RWR74SR698FRBSL
RES 0.698ohm 5W 1% WW AXIAL

RES 0.698ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR698FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR698FRBSL
Wirewound Resistors 3110-RWR74SR698FRBSL
ESS-5 .698 1% RWR74SR698FR BSL

ESS-5 .698 1% RWR74SR698FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR698FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR698FRBSL-ND
Through Hole Resistors RWR74SR698FRBSL-ND
698 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR698FRBSL 3110-RWR74SR698FRBSL RWR74SR698FRBSL-ND
Product Name RES 0.698 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6980 ohms 0.6980 ohms 0.6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details