Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR140FRB12

Description
ESS-5 .14 1% RWR74SR140FR B12
Request a Quote Datasheet
Description
ESS-5 .14 1% RWR74SR140FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR140FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR140FRB12
Wirewound Resistors 3110-RWR74SR140FRB12
ESS-5 .14 1% RWR74SR140FR B12

ESS-5 .14 1% RWR74SR140FR B12

Supplier's Site Datasheet
RES 0.14 OHM 5W 1% WW AXIAL - RWR74SR140FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.14 OHM 5W 1% WW AXIAL
RWR74SR140FRB12
RES 0.14 OHM 5W 1% WW AXIAL RWR74SR140FRB12
RES 0.14ohm 5W 1% WW AXIAL

RES 0.14ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR140FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR140FRB12-ND
Through Hole Resistors RWR74SR140FRB12-ND
140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

140 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR140FRB12 RWR74SR140FRB12 RWR74SR140FRB12-ND
Product Name Wirewound Resistors RES 0.14 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1400 ohms 0.1400 ohms 0.1400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details