Vishay Intertechnology, Inc. RES 0.22 OHM 5W 1% WW AXIAL RWR74SR220FRBSL

Description
RES 0.22ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.22ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.22 OHM 5W 1% WW AXIAL - RWR74SR220FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.22 OHM 5W 1% WW AXIAL
RWR74SR220FRBSL
RES 0.22 OHM 5W 1% WW AXIAL RWR74SR220FRBSL
RES 0.22ohm 5W 1% WW AXIAL

RES 0.22ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR220FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR220FRBSL
Wirewound Resistors 3110-RWR74SR220FRBSL
ESS-5 .22 1% RWR74SR220FR BSL

ESS-5 .22 1% RWR74SR220FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR220FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR220FRBSL-ND
Through Hole Resistors RWR74SR220FRBSL-ND
220 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

220 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR220FRBSL 3110-RWR74SR220FRBSL RWR74SR220FRBSL-ND
Product Name RES 0.22 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2200 ohms 0.2200 ohms 0.2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2K2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details