Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR249FRRSL

Description
ESS-5 .249 1% RWR74SR249FR RSL
Request a Quote Datasheet
Description
ESS-5 .249 1% RWR74SR249FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR249FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR249FRRSL
Wirewound Resistors 3110-RWR74SR249FRRSL
ESS-5 .249 1% RWR74SR249FR RSL

ESS-5 .249 1% RWR74SR249FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR249FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR249FRRSL-ND
Through Hole Resistors RWR74SR249FRRSL-ND
249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.249 OHM 5W 1% WW AXIAL - RWR74SR249FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 5W 1% WW AXIAL
RWR74SR249FRRSL
RES 0.249 OHM 5W 1% WW AXIAL RWR74SR249FRRSL
RES 0.249ohm 5W 1% WW AXIAL

RES 0.249ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR249FRRSL RWR74SR249FRRSL-ND RWR74SR249FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.249 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details