Vishay Intertechnology, Inc. Through Hole Resistors RWR74S93R1FSB12

Description
93.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
93.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S93R1FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S93R1FSB12-ND
Through Hole Resistors RWR74S93R1FSB12-ND
93.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

93.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 93.1 OHM 5W 1% WW AXIAL - RWR74S93R1FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1 OHM 5W 1% WW AXIAL
RWR74S93R1FSB12
RES 93.1 OHM 5W 1% WW AXIAL RWR74S93R1FSB12
RES 93.1ohm 5W 1% WW AXIAL

RES 93.1ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S93R1FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S93R1FSB12
Wirewound Resistors 3110-RWR74S93R1FSB12
ESS-5 93.1 1% RWR74S93R1FS B12

ESS-5 93.1 1% RWR74S93R1FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S93R1FSB12-ND RWR74S93R1FSB12 3110-RWR74S93R1FSB12
Product Name Through Hole Resistors RES 93.1 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 93.1 ohms 93.1 ohms 93.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details