Vishay Intertechnology, Inc. RES 0.147 OHM 5W 1% WW AXIAL RWR74SR147FRB12

Description
RES 0.147ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.147ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.147 OHM 5W 1% WW AXIAL - RWR74SR147FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.147 OHM 5W 1% WW AXIAL
RWR74SR147FRB12
RES 0.147 OHM 5W 1% WW AXIAL RWR74SR147FRB12
RES 0.147ohm 5W 1% WW AXIAL

RES 0.147ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR147FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR147FRB12
Wirewound Resistors 3110-RWR74SR147FRB12
ESS-5 .147 1% RWR74SR147FR B12

ESS-5 .147 1% RWR74SR147FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR147FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR147FRB12-ND
Through Hole Resistors RWR74SR147FRB12-ND
147 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

147 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR147FRB12 3110-RWR74SR147FRB12 RWR74SR147FRB12-ND
Product Name RES 0.147 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1470 ohms 0.1470 ohms 0.1470 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details