Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR130FRBSL

Description
ESS-5 .13 1% RWR74SR130FR BSL
Request a Quote Datasheet
Description
ESS-5 .13 1% RWR74SR130FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR130FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR130FRBSL
Wirewound Resistors 3110-RWR74SR130FRBSL
ESS-5 .13 1% RWR74SR130FR BSL

ESS-5 .13 1% RWR74SR130FR BSL

Supplier's Site Datasheet
RES 0.13 OHM 5W 1% WW AXIAL - RWR74SR130FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.13 OHM 5W 1% WW AXIAL
RWR74SR130FRBSL
RES 0.13 OHM 5W 1% WW AXIAL RWR74SR130FRBSL
RES 0.13ohm 5W 1% WW AXIAL

RES 0.13ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR130FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR130FRBSL-ND
Through Hole Resistors RWR74SR130FRBSL-ND
130 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

130 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR130FRBSL RWR74SR130FRBSL RWR74SR130FRBSL-ND
Product Name Wirewound Resistors RES 0.13 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1300 ohms 0.1300 ohms 0.1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details