Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR174FSRSL

Description
ESS-5 .174 1% RWR74SR174FS RSL
Request a Quote Datasheet
Description
ESS-5 .174 1% RWR74SR174FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR174FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR174FSRSL
Wirewound Resistors 3110-RWR74SR174FSRSL
ESS-5 .174 1% RWR74SR174FS RSL

ESS-5 .174 1% RWR74SR174FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR174FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR174FSRSL-ND
Through Hole Resistors RWR74SR174FSRSL-ND
174 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.174 OHM 5W 1% WW AXIAL - RWR74SR174FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 5W 1% WW AXIAL
RWR74SR174FSRSL
RES 0.174 OHM 5W 1% WW AXIAL RWR74SR174FSRSL
RES 0.174ohm 5W 1% WW AXIAL

RES 0.174ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR174FSRSL RWR74SR174FSRSL-ND RWR74SR174FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.174 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1740 ohms 0.1740 ohms 0.1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details