Vishay Intertechnology, Inc. Wirewound Resistors RWR74S6R04FRRSL

Description
ESS-5 6.04 1% RWR74S6R04FR RSL
Request a Quote Datasheet
Description
ESS-5 6.04 1% RWR74S6R04FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74S6R04FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6R04FRRSL
Wirewound Resistors 3110-RWR74S6R04FRRSL
ESS-5 6.04 1% RWR74S6R04FR RSL

ESS-5 6.04 1% RWR74S6R04FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S6R04FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6R04FRRSL-ND
Through Hole Resistors RWR74S6R04FRRSL-ND
6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.04 OHM 5W 1% WW AXIAL - RWR74S6R04FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 5W 1% WW AXIAL
RWR74S6R04FRRSL
RES 6.04 OHM 5W 1% WW AXIAL RWR74S6R04FRRSL
RES 6.04ohm 5W 1% WW AXIAL

RES 6.04ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74S6R04FRRSL RWR74S6R04FRRSL-ND RWR74S6R04FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.04 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers