Vishay Intertechnology, Inc. RES 0.316 OHM 5W 1% WW AXIAL RWR74SR316FRBSL

Description
RES 0.316ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.316ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.316 OHM 5W 1% WW AXIAL - RWR74SR316FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 5W 1% WW AXIAL
RWR74SR316FRBSL
RES 0.316 OHM 5W 1% WW AXIAL RWR74SR316FRBSL
RES 0.316ohm 5W 1% WW AXIAL

RES 0.316ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR316FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR316FRBSL
Wirewound Resistors 3110-RWR74SR316FRBSL
ESS-5 .316 1% RWR74SR316FR BSL

ESS-5 .316 1% RWR74SR316FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR316FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR316FRBSL-ND
Through Hole Resistors RWR74SR316FRBSL-ND
316 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR316FRBSL 3110-RWR74SR316FRBSL RWR74SR316FRBSL-ND
Product Name RES 0.316 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1073958 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details