Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR174FSBSL

Description
ESS-5 .174 1% RWR74SR174FS BSL
Request a Quote Datasheet
Description
ESS-5 .174 1% RWR74SR174FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR174FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR174FSBSL
Wirewound Resistors 3110-RWR74SR174FSBSL
ESS-5 .174 1% RWR74SR174FS BSL

ESS-5 .174 1% RWR74SR174FS BSL

Supplier's Site Datasheet
RES 0.174 OHM 5W 1% WW AXIAL - RWR74SR174FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.174 OHM 5W 1% WW AXIAL
RWR74SR174FSBSL
RES 0.174 OHM 5W 1% WW AXIAL RWR74SR174FSBSL
RES 0.174ohm 5W 1% WW AXIAL

RES 0.174ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR174FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR174FSBSL-ND
Through Hole Resistors RWR74SR174FSBSL-ND
174 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

174 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR174FSBSL RWR74SR174FSBSL RWR74SR174FSBSL-ND
Product Name Wirewound Resistors RES 0.174 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1740 ohms 0.1740 ohms 0.1740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details