Vishay Intertechnology, Inc. RES 0.2 OHM 5W 0.5% WW AXIAL RWR74SR200DRBSL

Description
RES 0.2ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 5W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 5W 0.5% WW AXIAL - RWR74SR200DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 5W 0.5% WW AXIAL
RWR74SR200DRBSL
RES 0.2 OHM 5W 0.5% WW AXIAL RWR74SR200DRBSL
RES 0.2ohm 5W 0.5% WW AXIAL

RES 0.2ohm 5W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR200DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR200DRBSL-ND
Through Hole Resistors RWR74SR200DRBSL-ND
200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR200DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR200DRBSL
Wirewound Resistors 3110-RWR74SR200DRBSL
ESS-5 .2 .5% RWR74SR200DR BSL

ESS-5 .2 .5% RWR74SR200DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR200DRBSL RWR74SR200DRBSL-ND 3110-RWR74SR200DRBSL
Product Name RES 0.2 OHM 5W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details