Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR121FSBSL

Description
ESS-5 .121 1% RWR74SR121FS BSL
Request a Quote Datasheet
Description
ESS-5 .121 1% RWR74SR121FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR121FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR121FSBSL
Wirewound Resistors 3110-RWR74SR121FSBSL
ESS-5 .121 1% RWR74SR121FS BSL

ESS-5 .121 1% RWR74SR121FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR121FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR121FSBSL-ND
Through Hole Resistors RWR74SR121FSBSL-ND
121 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.121 OHM 5W 1% WW AXIAL - RWR74SR121FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.121 OHM 5W 1% WW AXIAL
RWR74SR121FSBSL
RES 0.121 OHM 5W 1% WW AXIAL RWR74SR121FSBSL
RES 0.121ohm 5W 1% WW AXIAL

RES 0.121ohm 5W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR121FSBSL RWR74SR121FSBSL-ND RWR74SR121FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.121 OHM 5W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1210 ohms 0.1210 ohms 0.1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers