Vishay Intertechnology, Inc. RES 7.5K OHM 5W 1% WW AXIAL RWR74S7501FSRSL

Description
RES 7.5Kohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 5W 1% WW AXIAL - RWR74S7501FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 5W 1% WW AXIAL
RWR74S7501FSRSL
RES 7.5K OHM 5W 1% WW AXIAL RWR74S7501FSRSL
RES 7.5Kohm 5W 1% WW AXIAL

RES 7.5Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S7501FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S7501FSRSL
Wirewound Resistors 3110-RWR74S7501FSRSL
ESS-5 7.5K 1% RWR74S7501FS RSL

ESS-5 7.5K 1% RWR74S7501FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74S7501FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S7501FSRSL-ND
Through Hole Resistors RWR74S7501FSRSL-ND
7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S7501FSRSL 3110-RWR74S7501FSRSL RWR74S7501FSRSL-ND
Product Name RES 7.5K OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms 7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 6661749 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers