Vishay Intertechnology, Inc. RES 0.249 OHM 5W 1% WW AXIAL RWR74SR249FSBSL

Description
RES 0.249ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 5W 1% WW AXIAL - RWR74SR249FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 5W 1% WW AXIAL
RWR74SR249FSBSL
RES 0.249 OHM 5W 1% WW AXIAL RWR74SR249FSBSL
RES 0.249ohm 5W 1% WW AXIAL

RES 0.249ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR249FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR249FSBSL
Wirewound Resistors 3110-RWR74SR249FSBSL
ESS-5 .249 1% RWR74SR249FS BSL

ESS-5 .249 1% RWR74SR249FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR249FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR249FSBSL-ND
Through Hole Resistors RWR74SR249FSBSL-ND
249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR249FSBSL 3110-RWR74SR249FSBSL RWR74SR249FSBSL-ND
Product Name RES 0.249 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers