Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR150DRBSL

Description
150 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR150DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR150DRBSL-ND
Through Hole Resistors RWR74SR150DRBSL-ND
150 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

150 mOhms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR74SR150DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR150DRBSL
Wirewound Resistors 3110-RWR74SR150DRBSL
ESS-5 .15 .5% RWR74SR150DR BSL

ESS-5 .15 .5% RWR74SR150DR BSL

Supplier's Site Datasheet
RES 0.15 OHM 5W 0.5% WW AXIAL - RWR74SR150DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.15 OHM 5W 0.5% WW AXIAL
RWR74SR150DRBSL
RES 0.15 OHM 5W 0.5% WW AXIAL RWR74SR150DRBSL
RES 0.15ohm 5W 0.5% WW AXIAL

RES 0.15ohm 5W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR150DRBSL-ND 3110-RWR74SR150DRBSL RWR74SR150DRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.15 OHM 5W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers