Vishay Intertechnology, Inc. RES 0.511 OHM 5W 1% WW AXIAL RWR74SR511FSBSL

Description
RES 0.511ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.511ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.511 OHM 5W 1% WW AXIAL - RWR74SR511FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 5W 1% WW AXIAL
RWR74SR511FSBSL
RES 0.511 OHM 5W 1% WW AXIAL RWR74SR511FSBSL
RES 0.511ohm 5W 1% WW AXIAL

RES 0.511ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR511FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR511FSBSL
Wirewound Resistors 3110-RWR74SR511FSBSL
ESS-5 .511 1% RWR74SR511FS BSL

ESS-5 .511 1% RWR74SR511FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR74SR511FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR511FSBSL-ND
Through Hole Resistors RWR74SR511FSBSL-ND
511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74SR511FSBSL 3110-RWR74SR511FSBSL RWR74SR511FSBSL-ND
Product Name RES 0.511 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 50000 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details