Vishay Intertechnology, Inc. Through Hole Resistors RWR74SR402FRB12

Description
402 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
402 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74SR402FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR402FRB12-ND
Through Hole Resistors RWR74SR402FRB12-ND
402 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.402 OHM 5W 1% WW AXIAL - RWR74SR402FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 5W 1% WW AXIAL
RWR74SR402FRB12
RES 0.402 OHM 5W 1% WW AXIAL RWR74SR402FRB12
RES 0.402ohm 5W 1% WW AXIAL

RES 0.402ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74SR402FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR402FRB12
Wirewound Resistors 3110-RWR74SR402FRB12
ESS-5 .402 1% RWR74SR402FR B12

ESS-5 .402 1% RWR74SR402FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74SR402FRB12-ND RWR74SR402FRB12 3110-RWR74SR402FRB12
Product Name Through Hole Resistors RES 0.402 OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers