Vishay Intertechnology, Inc. RES 681 OHM 5W 1% WW AXIAL RWR74S6810FSB12

Description
RES 681ohm 5W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 681ohm 5W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 5W 1% WW AXIAL - RWR74S6810FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 5W 1% WW AXIAL
RWR74S6810FSB12
RES 681 OHM 5W 1% WW AXIAL RWR74S6810FSB12
RES 681ohm 5W 1% WW AXIAL

RES 681ohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S6810FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S6810FSB12
Wirewound Resistors 3110-RWR74S6810FSB12
ESS-5 681 1% RWR74S6810FS B12

ESS-5 681 1% RWR74S6810FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR74S6810FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S6810FSB12-ND
Through Hole Resistors RWR74S6810FSB12-ND
681 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR74S6810FSB12 3110-RWR74S6810FSB12 RWR74S6810FSB12-ND
Product Name RES 681 OHM 5W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details