Vishay Intertechnology, Inc. Wirewound Resistors RWR74SR866FRRSL

Description
ESS-5 .866 1% RWR74SR866FR RSL
Request a Quote Datasheet
Description
ESS-5 .866 1% RWR74SR866FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR74SR866FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74SR866FRRSL
Wirewound Resistors 3110-RWR74SR866FRRSL
ESS-5 .866 1% RWR74SR866FR RSL

ESS-5 .866 1% RWR74SR866FR RSL

Supplier's Site Datasheet
RES 0.866 OHM 5W 1% WW AXIAL - RWR74SR866FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.866 OHM 5W 1% WW AXIAL
RWR74SR866FRRSL
RES 0.866 OHM 5W 1% WW AXIAL RWR74SR866FRRSL
RES 0.866ohm 5W 1% WW AXIAL

RES 0.866ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR74SR866FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74SR866FRRSL-ND
Through Hole Resistors RWR74SR866FRRSL-ND
866 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

866 mOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR74SR866FRRSL RWR74SR866FRRSL RWR74SR866FRRSL-ND
Product Name Wirewound Resistors RES 0.866 OHM 5W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.8660 ohms 0.8660 ohms 0.8660 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers