Vishay Intertechnology, Inc. Through Hole Resistors RWR74S7501FSBSL

Description
7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR74S7501FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR74S7501FSBSL-ND
Through Hole Resistors RWR74S7501FSBSL-ND
7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5K OHM 5W 1% WW AXIAL - RWR74S7501FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 5W 1% WW AXIAL
RWR74S7501FSBSL
RES 7.5K OHM 5W 1% WW AXIAL RWR74S7501FSBSL
RES 7.5Kohm 5W 1% WW AXIAL

RES 7.5Kohm 5W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR74S7501FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR74S7501FSBSL
Wirewound Resistors 3110-RWR74S7501FSBSL
ESS-5 7.5K 1% RWR74S7501FS BSL

ESS-5 7.5K 1% RWR74S7501FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR74S7501FSBSL-ND RWR74S7501FSBSL 3110-RWR74S7501FSBSL
Product Name Through Hole Resistors RES 7.5K OHM 5W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details