DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2770
2780
2790
2800
2810
2820
2822
2823
2824
2825
2826
2827
2828
2829
2830
2831
2832
2833
2834
2840
2850
2860
2870
2880
2890
2900
2950
3000
3050
3100
3150
3235
| Product Name | Notes |
|---|---|
| 3 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.01 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.01 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.01 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.03 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.05 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.16 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.24 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.32 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.48 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.52 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.52 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.57 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.65 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.74 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.79 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.83 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.9 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.92 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 3.92 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 34.8 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 35 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 35.2 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 35.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 357 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 365 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 37.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 38.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 39 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 39.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.02 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.02 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.02 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.12 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.32 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.42 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.42 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.53 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.53 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.64 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.64 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.7 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.75 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.75 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.87 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 40 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 40 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 40.2 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 40.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 42.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 420 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 422 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 43.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 430 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 44.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 442 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 45.3 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 453 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 46.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 460 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 464 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 47 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 47.5 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 48.7 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 487 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 49.9 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 49.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.05 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.11 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.23 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.36 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.49 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.6 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.6 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.62 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.62 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.62 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.76 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.9 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 5.97 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 50 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 50 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51.1 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 Ohms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 536 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 54.9 Ohms ±0.5% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 54.9 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 56 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 56.2 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 59 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 590 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6 kOhms ±0.1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 6.04 kOhms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 60.4 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 Ohms ±1% 5W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| RES 506K OHM 5W WW 1% AXIAL |
| << Prev | Next >> |