ODG (Origin Data Global) Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 23
Product Name Notes
-90dBm 16dBm ESP8266 chip IPEX Interface 2.4GHz WiFi Modules ROHS
2-wire serial interface 3V~5.5V SOP-16 Digital Tube Drivers ROHS
20dBm IPEX Interface 2.4GHz SMD WiFi Modules ROHS
21154 TRANSPARENT PCI-TO-PCI BRI
21555 - NON-TRANSPARENT PCI-TO-
28-BIT CAPACITANCE-TO-DIGIT AL CO
2:1 MIPI D-PHY (1.5GBPS) 4-DATA
2:1 MIPI D-PHY(2.5GBPS) 4-DATA L
3-wire serial interface 1MHz 3V~5.5V SOP-16 Digital Tube Drivers ROHS
3.3V LVDS 1 BIT HIGH SPEED DIFFE
32kHz~192kHz QFN-32 Audio Interface ICs ROHS
32kHz~192kHz SSOP-28 Audio Interface ICs ROHS
32kHz~192kHz TSSOP-28 Audio Interface ICs ROHS
4PDT, 5 OHM ANALOG DATA SWI
5-43 MHZ FPD-LINK LVDS (3 DATA +
5.4-GBPS DISPLAYPORT 1.2A 1-TO-2
6-GBPS HDMI 2.0/5.4-GBPS DISPLAY
60uA 4-wire Serial Interface 2.4V~5.5V SSOP-48-300mil LCD Drivers ROHS
60uA 4-wire Serial Interface 3V~5V SSOP-24-150mil LCD Drivers ROHS
8.1 GBPS DISPLAYPORT 1.4 1-TO-2
ANALOG SWITCH
ASYNCH COMMS INTERFACE ADAPTER
AUDIO JACK INTERFACE SOLUTION WI
BELL 202 COMPATIBLE MODEM
BUS DRIVER
CMOS UART
CVSD CODEC, CONTINUOUS VARIABLE
DEVICE CON GSW140A3MC MRQFN105 S
DPDT HIFI AUDIO SWITCH
DS91M124 125 MHZ 1:4 M-LVDS REPE
DS91M125 125 MHZ 1:4 M-LVDS REPE
DS92LV0412 5 - 50 MHZ CHANNEL LI
DS92LV1260 6-CHANNEL, 10-BIT B-L
DS92LV16 16-BIT BUS LVDS SERIALI
DS92LV18 18-BIT BUS LVDS SERIALI
DS92LV2421 10 TO 75 MHZ, 24-BIT
DS92LV3221 20-50 MHZ 32-BIT CHAN
DS92LV3222 20-50 MHZ 32-BIT CHAN
DS9637AQML 8-CDIP
DS9638QML RS-422 DUAL HIGH SPEED
DS96F174MQML EIA-485/EIA-422 QUA
DS96F175MQML EIA-485/EIA-422 QUA
DS99R102 3-40MHZ DC-BALANCED 24-
DS99R103 3-40MHZ DC- BALANCED 24
DS99R104 3-40MHZ DC- BALANCED 24
DS99R105 3-40MHZ DC- BALANCED 24
DS99R121TVS/NOPB
DS99R122TVS/NOPB
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
DS99R124Q-Q1 5 - 43 MHZ 18-BIT C
DS99R421-Q1 5-43 MHZ FPD-LINK LV
DUAL HIGH-SPEED USB2.0 WITH MOBI
EIA-485/EIA-422 QUAD DIFFERENTIA
ETHERNET ICS 6-PORT 1G ETHERNET
ETHERNET PCI CARD
FDC2212 TWO CHANNEL, 28 BIT NOIS
FIN212AC - 12-BIT SERDES
FINGERTIP CMOS CHIP AND MICROSYS
FTCS120PS4PC
HALF BRIDGE BASED PERIPHERAL DRI
HD3SS3202IRSV
HD3SS3202RSV
HD3SS3412ARUAT
IC ANALOG MIPI SWITCH 20UMLP
IC ANALOG SWITCH 20UMLP
IC ANLG SW DATA/AUD DPDT 16-UMLP
IC AUDIO SWITCH DPDT 12UMLP
IC AUDIO SWITCH DUAL SPST 9WLCSP
IC AUDIO SWITCH SPST DUAL WLCSP
IC AUDIO/VIDEO SW NEG 6MICROPAK
IC BRIDGE USB TO I2C/SPI 32VQFN
IC BRIDGE USB TO UART/I2C 28WQFN
IC BUS DRIVER RECEIVER SMD
IC CAP-DIGITAL CONVERTER 12WSON
IC CAPACITIVE SENSING
IC CODEC/FILTER SERIAL 16-DIP
IC CODEC/FILTER SERIAL 16-SOIC
IC CONTROLLER USB 10TMLP
IC CONTROLLER USB 28TSSOP
IC CONTROLLER USB TYPE C 14MLP
IC CROSSPOINT VID 16X5RGB 356BGA
IC DESERIAL LVDS 32BIT 64TQFP
IC DESERIALIZ 40MHZ 24BIT 48TQFP
IC DESERIALIZ 40MHZ 24BIT 48WQFN
IC DESERIALIZER 10-BIT 28-SSOP
IC DESERIALIZER 10BIT 28-SSOP
IC DESERIALIZER 18BIT 48WQFN
IC DESERIALIZER 24BIT 48WQFN
IC DESERIALIZER 24BIT 60WQFN
IC DESERIALIZER BI-DIR 48WQFN
IC DESERIALZR RANDOM LOCK 28SSOP
IC DISPLYPRT 2:1 DIFF SW 48BGA
IC DISPLYPRT 2:1 DIFF SW 56QFN
IC DISPLYPRT 2:1 DIFF SW 56WQFN
IC DRIVER 1/0 16QFN
IC DRIVER 1/0 8SOIC
IC DRIVER 1/0 SOT23-5
IC DRIVER 2/0 8SOIC
IC DRIVER 2/0 HS DIFF 8SOIC
IC DRIVER 4/0 16CDIP
IC DRIVER 4/0 16SOIC
IC DRIVER 4/0 16TSSOP
IC DRIVER FULL 1/1 16QFN
IC DRIVER FULL 4/0 16TSSOP
IC DRIVER ISO 9141 44TQFP
IC DUAL USB TO UART/FIFO 56VQFN
IC ETHERNET CTLR SPI 28SSOP
IC ETHERNET CTRL 8K W/SPI 28SSOP
IC ETHERNET CTRLR W/SPI 28-QFN
IC ETHERNET CTRLR W/SPI 28-SOIC
IC ETHERNET CTRLR W/SPI 28QFN
IC ETHERNET CTRLR W/SPI 28SDIP
IC ETHERNET CTRLR W/SPI 28SOIC
IC ETHERNET CTRLR W/SPI 28SSOP
IC ETHERNET CTRLR W/SPI 44-TQFP
IC ETHERNET CTRLR W/SPI 44QFN
IC ETHERNET CTRLR W/SPI 64-TQFP
IC FDC CAPTIVE SENSING 12WSON
IC FIFO 32BIT SYNC UVC 76QFN
IC GPIO EXPANDER I2C 8B 16-UMLP
IC HS USB TO UART/FIFO 48LQFP
IC HS USB TO UART/FIFO 48QFN
IC INTERFACE SPECIALIZED 100QFP
IC INTERFACE SPECIALIZED 16DIP
IC INTERFACE SPECIALIZED 16QFN
IC INTERFACE SPECIALIZED 16SO
IC INTERFACE SPECIALIZED 20DIP
IC INTERFACE SPECIALIZED 20PLCC
IC INTERFACE SPECIALIZED 24UMLP
IC INTERFACE SPECIALIZED 32DIP
IC INTERFACE SPECIALIZED 32SOIC
IC INTERFACE SPECIALIZED 44PLCC
IC INTERFACE SPECIALIZED 50BGA
IC INTERFACE SPECIALIZED 56QFN
IC INTERFACE SPECIALIZED 56WQFN
IC INTFACE SPECIALIZED 36WLCSP
IC INTFACE SPECIALIZED ESPI/LPC
IC ISOLATION SWITCH 4PST 12WLCSP
IC LVDS/FPD 5-43MHZ LINK 36WQFN
IC MULTIPLEXER LVDS 1CH 16SOIC
IC MUX 2:1 8 OHM 14WQFN
IC MUX 2:1 8 OHM 20VQFN
IC MUX 2:1 8 OHM 42WQFN
IC MUX 4 X 2:1 42WQFN
IC MUX 6:4 14 OHM 28WFQFN
IC MUX/DEMUX 4CH TYPE C2 28WQFN
IC MUX/DEMUX 4CH TYPE C2 30WQFN
IC MUX/DEMUX 8CH ANLG 16TSSOP
IC MUX/DEMUX 8X1 16DIP
IC MUX/DEMUX 8X1 16TSSOP
IC MUX/DEMUX DUAL 4CH 16SOIC
IC MUX/DEMUX DUAL 4CH 16TSSOP
IC MUX/DEMUX DUAL 4X1 16SOIC
IC MUX/DEMUX QUAD 2X1 16QSOP
IC MUX/DEMUX SGL 8CH 16SOIC
IC MUX/DEMUX TRIPLE 2X1 16SOIC
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
IC RECEIVER 0/1 16QSOP
IC RECEIVER 0/1 SOT23-5
IC RECEIVER 0/2 8MDIP
IC RECEIVER 0/2 8SOIC
IC RECEIVER 0/4 16DIP
IC RECEIVER 0/4 16TSSOP
IC RECEIVER FULL 0/4 16TSSOP
IC REDRIVER BLVDS 1CH 8SOIC
IC REDRIVER BLVDS 1CH 8WSON
IC REDRIVER LVDS 1CH 1.6GBPS US8
IC REDRIVER LVDS 1CH 8SOIC
IC REDRIVER LVDS 4CH 24TSSOP
IC REDRIVER LVDS 8CH 48TSSOP
IC SER/DES LVDS 18BIT BUS 80LQFP
IC SER/DESER 10-50MHZ 40WQFN
IC SER/DESER 40WQFN
IC SER/DESER 5-50MHZ 24B 36WQFN
IC SER/DESER 5-50MHZ 24B 48WQFN
IC SERDES LVDS 16BIT BUS 80-LQFP
IC SERIAL CODEC/FILTER SO-16W
IC SERIAL/DESERIAL 24BIT 48WQFN
IC SERIALIZER 10-50MHZ 32WQFN
IC SERIALIZER 10-BIT 28-SSOP
IC SERIALIZER 10BIT 28-SSOP
IC SERIALIZER 20BIT 32-MLP
IC SERIALIZER 21-BIT 40WQFN
IC SERIALIZER 24BIT 48WQFN
IC SERIALIZER 40MHZ 24BIT 48TQFP
IC SERIALIZER 40MHZ 24BIT 48WQFN
IC SERIALIZER LVDS 24BIT 48-TQFP
IC SERIALIZER LVDS 24BIT 48WQFN
IC SERIALIZER LVDS 32BIT 64TQFP
IC SERIALIZER PARALLEL 36WQFN
IC SERIALIZER/DESERIAL 42-BGA
IC SERIALIZER/DESERIAL 48-TSSOP
IC SERIALIZER/DESERIAL 48TSSOP
IC SERIALIZER/DESERIAL 56-TSSOP
IC SERIALIZER/DESERIAL 56TSSOP
IC SERIALIZER/DESERIALZ R 48TSSOP
IC SERIALIZR 10-75MHZ 24B 48WQFN
IC SGNL BUFFER/REPEAT/SPLTR
IC SLIC RINGING VOIP 100V 28PLCC
IC SWITCH 3PDT 24UMLP
IC SWITCH 4PDT 16UMLP
IC SWITCH AUD TRPL SPDT 14-TSSOP
IC SWITCH AUDIO 3:1NEG 14-DQFN
IC SWITCH DIFF 2:1 50VFBGA
IC SWITCH DUAL DPDT 12UMLP
IC SWITCH DUAL DPST US8
IC SWITCH DUAL SPDT 10MICROPAK
IC SWITCH DUAL SPDT 10MSOP
IC SWITCH DUAL SPDT 10UMLP
IC SWITCH DUAL SPDT 14TSSOP
IC SWITCH DUAL SPST 8MICROPAK
IC SWITCH DUAL SPST US8
IC SWITCH DUAL SPST-NO 8MICROPAK
IC SWITCH DUAL SPST-NO US8
IC SWITCH MULTIMEDIA SC70-6
IC SWITCH QUAD 1X1 14TSSOP
IC SWITCH QUAD 2X1 14SOIC
IC SWITCH SP3T 8MICROPAK
IC SWITCH SP3T US8
IC SWITCH SPDT 6MICROPAK
IC SWITCH SPDT 6WLCSP
IC SWITCH SPDT SC70-6
IC SWITCH SPST 6MICROPAK
IC SWITCH SPST SC70-5
IC SWITCH SPST SC70-6
IC SWITCH USB/UART/AUD 12UMLP
IC TRANSCEIVER 1/1 8SO
IC TRANSCEIVER FULL 1/1 14SOIC
IC TRANSCEIVER FULL 1/1 14TSSOP
IC TRANSCEIVER FULL 1/1 32MLP
IC TRANSCEIVER FULL 3/5 20SSOP
IC TRANSCEIVER FULL 3/5 20TSSOP
IC TRANSCEIVER HALF 1/1 14SOIC
IC TRANSCEIVER HALF 1/1 64TQFP
IC TRANSCEIVER HALF 1/1 8SOIC
IC TRANSCEIVER HALF 4/4 32WQFN
IC TRANSCEIVER HALF 4/4 44WQFN
IC TRANSCEIVER HALF 9/9 64TQFP
IC TYPE-C CC AND SBU PROTECTION
IC UART CMOS 5V 2MHZ 40-DIP
IC USB 2.0 SW & MUX 3:1 12-UMLP
IC USB ANDROID HOST CTRL LQFP-32
IC USB ANDROID HOST CTRL QFN-32
IC USB CONTROLLER I2C 12X2QFN
IC USB CONTROLLER I2C 16WQFN
IC USB FS DUAL UART/FIFO 48-LQFP
IC USB FS DUAL UART/FIFO 48LQFP
IC USB FS I2C 10DFN
IC USB FS I2C 16SSOP
IC USB FS PARALLEL FIFO 24SSOP
IC USB FS SERIAL UART 28-SSOP
IC USB FS SERIAL UART 32-LQFP
IC USB FS SERIAL UART 32-QFN
IC USB FS SERIAL UART 32LQFP
IC USB HOST CTRL 32-LQFP
IC USB HS DUAL UART/FIFO 64-LQFP
IC USB HS DUAL UART/FIFO 64-QFN
IC USB HS QUAD UART/SYNC 64-LQFP
IC USB HS QUAD UART/SYNC 64-QFN
IC USB MULTIMEDIA SWITCH 20-UMLP
IC USB MUX/SWITCH 10MICROPAK
IC USB MUX/SWITCH 16MLP
IC USB MUX/SWITCH 16UMLP
IC USB SERIAL BASIC UART 12DFN
IC USB SERIAL BASIC UART 16QFN
IC USB SERIAL BASIC UART 16SSOP
IC USB SERIAL FULL UART 20QFN
IC USB SERIAL FULL UART 20SSOP
IC USB SERIAL UART 12DFN
IC USB SERIAL UART 32-QFN
IC USB SWIT DUAL 1X1 10MICROPAK
IC USB SWITCH 2X2 10MICROPAK
IC USB SWITCH 2X2 10UMLP
IC USB SWITCH DPDT 10MICROPAK
IC USB SWITCH DPDT 10MSOP
IC USB SWITCH DPDT 10UMLP
IC USB SWITCH DPST 8MICROPAK
IC USB SWITCH DUAL 1X1 14TSSOP
IC USB SWITCH TYPE C WLCSP9
IC USB TO PARALLEL FIFO 28-SSOP
IC USB TO PARALLEL FIFO 32-QFN
IC USB TO UART/I2C 28-TSSOP
IC USB TO UART/MPSSE QUAD 56VQFN
IC USB TYPE C CTLR PROGR 12TMLP
IC USB TYPE C CTLR PROGR 14-MLP
IC USB TYPE C CTLR PROGR 14MLP
IC USB TYPE C CTLR PROGR 9WLCSP
IC USB UART DEVICE 32LQFP
IC USB3-16BIT SYNC FIFO 56QFN
IC USB3-32BIT SYNC FIFO 76QFN
IC VIDEO SGNL COND 36QFN
IC VIDEO SWITCH 8IN/6OUT 24TSSOP
IC VIDEO SWITCH QUAD 2X1 16TSSOP
IC
INTERFACE CIRCUIT
INTERFACE IC MISC
INTERFACE
LAN CONTROLLER, CMOS, PBGA196
LAN CONTROLLER
LED DRIVER 5 SEGMENT
LINE DRIVER, 1 FUNC, 1 DRIVER, C
LINE DRIVER, 1 FUNC, 1 DRIVER
LINE DRIVER, 3 FUNC, 3 DRIVER, P
LINE DRIVER, PDSO28
LINE DRIVER/RECEIVER, PQCC56
LINE RECEIVER, 1 FUNC, 1 DRIVER,
LINE RECEIVER, 1 FUNC, 1 RCVR, C
LINE RECEIVER, 4 FUNC, 4 RCVR, P
LINE RECEIVER, 4 FUNC, 4 RCVR6
LINE TRANSCEIVER, 1 DRIVER, 1 RC
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
LINE TRANSCEIVER, 2 FUNC, 2 DRIV
LINE TRANSCEIVER, 4 FUNC, 4 DRIV
LINE TRANSCEIVER, 9 FUNC, 9 DRIV
LINE TRANSCEIVER
LOW POWER, DUAL SIM CARD ANALOG
LOW POWER, TWO-PORT, HI-SPEED US
LOW VOLTAGE DUAL-SPDT (0.4OHM) A
LOW VOLTAGE, 1OHM, SPDT ANALOG S
LOW-POWER 2-PORT HIGH-SPEED USB
MULTIFUNCTION PERIPHERAL PBGA324
MULTIPLEXER AND DEMUX/DECODER, F
MULTIPLEXER
NOW NEXPERIA HEF4052BTT - DIFFER
POWER SUPPLY SUPPORT CIRCUIT, FI
PROGRAMMABLE COMMS INTERFACE
QFN-16-EP(3x3) Audio Interface ICs ROHS
SLIC, 2-4 CONVERSION, BIPOLAR
SOIC-8 Interface - Specialized ROHS
SOP-8 Interface - Specialized ROHS
SWITCH
TELECOM CIRCUIT, 1-FUNC, PBGA42
Three-Wire Serial Interface SOP-8 Real Time Clocks ROHS
TQFN-16-EP(4x4) Interface - Specialized ROHS
TWO-PORT, HIGH-SPEED, MHL SWITCH
TYPE C USB PROTECT SWITCH
ULTRA SMALL, LOW POWER, 4-DATA L
USB FULL SPEED TO PARALLEL FIFO
USB FULL SPEED TO SERIAL UART IC
USB HI-SPEED TO QUAD CHANNEL SER
USB POWER DELIVERY 3.0 ADAPTIVE
USB SWITCH
USB TYPE-C PORT CONTROLLER
V.23 COMPATIBLE MODEM

<< Prev Next >>