IC VIDEO SGNL COND 36QFN
IC VIDEO SGNL COND 36QFN
Set-Top Boxes, Video Players Interface
Interface - Specialized ESD Signal Boost HDMI 1.4 8kV
| ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | HDMI2C1-14HD | HDMI2C1-14HD | HDMI2C1-14HD | HDMI2C1-14HD | HDMI2C1-14HD |
| Product Name | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Technology | HDMI; HDMI | HDMI | HDMI; HDMI | ||
| Supply Voltage | Other; 2.97V ~ 3.63V | Other | Other; 2.97V ~ 3.63V | 5V | |
| Device Type | Sensor Interface | Sensor Interface |