Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175842-FSA3031UMX
Packaging: Reel - TR
Package: 12-UFQFN
Applications: Cell Phones, Digital Cameras, Media Players
Mounting: SMD
Operating Supply Voltage: 5.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 12-UMLP (1.8x1.8)
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
IC INTERFACE SPECIALIZED 12UMLP
IC INTERFACE SPECIALIZED 12UMLP
Cell Phones, Digital Cameras, Media Players Interface 12-UMLP (1.8x1.8)
Cell Phones, Digital Cameras, Media Players Interface 12-UMLP (1.8x1.8)
DUAL HIGH-SPEED USB2.0 WITH MOBI
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1175842-FSA3031UMX | FSA3031UMX | FSA3031UMX | FSA3031UMX | FSA3031UMX |
| Product Name | Interface - Interface - Specialized - FSA3031UMX | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 5.25V | Other | Other; 5.25V | Other; 5.25V |