Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 124491-FIN1216MTDX
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 3
Output Type: LVTTL
Data Rate: 1.785Gbps
Input Type: LVDS
Number of Outputs: 21
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Purpose: Deserializer
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
LVDS Interface IC LVDS 21-Bit Product overview: FIN1216MTDX from Fairchild (onsemi) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-FIN1216MTDX can be used for catalog matching and distributor lookup.
IC SERIALIZER/DESERIAL 48-TSSOP
DE-SERIALIZER, 1.785GBPS, TSSOP-48; SERDES Function:Deserialise
LVDS Interface IC LVDS 21-Bit
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP
1.785Gbps Deserializer 3 Input 21 Output 48-TSSOP
IC SERIALIZER/DESERIAL 48-TSSOP
LINE RECEIVER, 3 FUNC, 3 RCVR, P
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 124491-FIN1216MTDX | 710-FIN1216MTDX | FIN1216MTDX | 09J6257 | FIN1216MTDX | FIN1216MTDX | FIN1216MTDX | FIN1216MTDX |
| Product Name | Interface - Interface - Serializers, Deserializers - FIN1216MTDX | Interface Transceiver IC | Interface - Serializers, Deserializers | De-Serializer, 1.785Gbps, Tssop-48; Serdes Function Onsemi | LVDS Interface IC | Serializers, Deserializers | Serializers, Deserializers | Integrated Circuits (ICs) - Interface - Serializers, Deserializers |
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V | 3.3V | 3.6V; Other; 3V ~ 3.6V | Other; 3V ~ 3.6V | 3.6V; Other | ||
| Data Rate | 1.79E6 kbps | 595000 kbps | 1.79E6 kbps | 1.79E6 kbps | 595000 to ? kbps | 1.79E6 kbps | 1.79E6 kbps | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOP; SSOP; TSSOP; 48-TSSOP | Reel | TSSOP-48 | SOP; 48-TFSOP (0.240\", 6.10mm Width) | 48-TFSOP (0.240", 6.10mm Width) |