onsemi Interface - Interface - Analog Switches - Special Purpose - FSA642UMX FSA642UMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016515-FSA642UMX Packaging: Reel - TR Applications: MIPI Switch Circuit: 3PDT -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 14 Ohm Case / Package: 24-UMLP (3.4x2.5) Single Supply Voltage (V+): 2.65 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016515-FSA642UMX Packaging: Reel - TR Applications: MIPI Switch Circuit: 3PDT -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 14 Ohm Case / Package: 24-UMLP (3.4x2.5) Single Supply Voltage (V+): 2.65 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA642UMX - 016515-FSA642UMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA642UMX
016515-FSA642UMX
Interface - Interface - Analog Switches - Special Purpose - FSA642UMX 016515-FSA642UMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016515-FSA642UMX Packaging: Reel - TR Applications: MIPI Switch Circuit: 3PDT -3db Bandwidth: 1GHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 14 Ohm Case / Package: 24-UMLP (3.4x2.5) Single Supply Voltage (V+): 2.65 V to 4.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016515-FSA642UMX
Packaging: Reel - TR
Applications: MIPI
Switch Circuit: 3PDT
-3db Bandwidth: 1GHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 14 Ohm
Case / Package: 24-UMLP (3.4x2.5)
Single Supply Voltage (V+): 2.65 V to 4.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA642UMX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA642UMX
Analog Switches - Special Purpose FSA642UMX
IC SWITCH 3PDT 24UMLP

IC SWITCH 3PDT 24UMLP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - FSA642UMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
FSA642UMX
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose FSA642UMX
IC SWITCH 3PDT 24UMLP

IC SWITCH 3PDT 24UMLP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 016515-FSA642UMX FSA642UMX FSA642UMX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA642UMX Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 4 #
View Details
Interface Transceiver IC - 702-SI32176-B-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers