STMICROELECTRONICS
HCF4051BEY -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
STMicroelectronics
Analog Switches, Multiplexers, Demultiplexers
HCF4051BEY
Description
IC MUX/DEMUX 8X1 16DIP
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC MUX/DEMUX 8X1 16DIP
Datasheet
Suppliers
Analog Switches, Multiplexers, Demultiplexers
HCF4051BEY
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
HCF4051BEY
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
HCF4051BEY |
HCF4051BEY |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Supply Voltage
|
Other; 3V ~ 20V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface; Storage Interface
Features
RoHS
Operating Temperature
-20 C (-4 F)
View Details
Features
RoHS
Supply Voltage
Other; +4.6
Operating Temperature
125 C (257 F)
View Details
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Finder S.p.A. con unico socio
Device Type
Sensor Interface
View Details