onsemi Interface - Interface - Analog Switches - Special Purpose - FSA2567MPX FSA2567MPX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016503-FSA2567MPX Packaging: Reel - TR Features: Break-Before-Make Applications: Telecommunications Switch Circuit: 4PDT -3db Bandwidth: 475MHz Number of Channels: 1 Family Name: FSA2567 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-MLP (3x3) Single Supply Voltage (V+): 1.65 V to 4.3 V Alternative Parts (Cross-Reference): FSA2567UMX_F135; FSA2567UMX_F113 ; FSA2567UMX; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016503-FSA2567MPX Packaging: Reel - TR Features: Break-Before-Make Applications: Telecommunications Switch Circuit: 4PDT -3db Bandwidth: 475MHz Number of Channels: 1 Family Name: FSA2567 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-MLP (3x3) Single Supply Voltage (V+): 1.65 V to 4.3 V Alternative Parts (Cross-Reference): FSA2567UMX_F135; FSA2567UMX_F113 ; FSA2567UMX; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - FSA2567MPX - 016503-FSA2567MPX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - FSA2567MPX
016503-FSA2567MPX
Interface - Interface - Analog Switches - Special Purpose - FSA2567MPX 016503-FSA2567MPX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016503-FSA2567MPX Packaging: Reel - TR Features: Break-Before-Make Applications: Telecommunications Switch Circuit: 4PDT -3db Bandwidth: 475MHz Number of Channels: 1 Family Name: FSA2567 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-MLP (3x3) Single Supply Voltage (V+): 1.65 V to 4.3 V Alternative Parts (Cross-Reference): FSA2567UMX_F135; FSA2567UMX_F113 ; FSA2567UMX; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016503-FSA2567MPX
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Telecommunications
Switch Circuit: 4PDT
-3db Bandwidth: 475MHz
Number of Channels: 1
Family Name: FSA2567
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-MLP (3x3)
Single Supply Voltage (V+): 1.65 V to 4.3 V
Alternative Parts (Cross-Reference): FSA2567UMX_F135; FSA2567UMX_F113 ; FSA2567UMX;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Analog Switches - Special Purpose - FSA2567MPX - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
FSA2567MPX
Analog Switches - Special Purpose FSA2567MPX
LOW POWER, DUAL SIM CARD ANALOG

LOW POWER, DUAL SIM CARD ANALOG

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces
Product Number 016503-FSA2567MPX FSA2567MPX
Product Name Interface - Interface - Analog Switches - Special Purpose - FSA2567MPX Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Hex inverting Schmitt trigger - 74AHC14BZZ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8014-1 SOT8014-1
View Details
Interface module - 289-713 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details