Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS2522RHUR

Description
Win Source Part Number: 989653-HD3SS2522RHUR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: USB Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 8Ohm -3db Bandwidth: 6GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 56-WFQFN Exposed Pad Supplier Device Package: 56-WQFN (5x11) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-HD3SS2522RHUR,2 96-51120-2,296-51120 -1,296-51120-6,TEXTI SHD3SS2522RHUR,HD3SS 2522RHUR-ND Base Product Number: HD3SS2522
Request a Quote Datasheet
Description
Win Source Part Number: 989653-HD3SS2522RHUR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: USB Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 8Ohm -3db Bandwidth: 6GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 56-WFQFN Exposed Pad Supplier Device Package: 56-WQFN (5x11) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-HD3SS2522RHUR,2 96-51120-2,296-51120 -1,296-51120-6,TEXTI SHD3SS2522RHUR,HD3SS 2522RHUR-ND Base Product Number: HD3SS2522
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 989653-HD3SS2522RHUR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
989653-HD3SS2522RHUR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 989653-HD3SS2522RHUR
Win Source Part Number: 989653-HD3SS2522RHUR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Package: Tape & Reel Applications: USB Standard Package: 2,000 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 8Ohm -3db Bandwidth: 6GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 56-WFQFN Exposed Pad Supplier Device Package: 56-WQFN (5x11) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-HD3SS2522RHUR,2 96-51120-2,296-51120 -1,296-51120-6,TEXTI SHD3SS2522RHUR,HD3SS 2522RHUR-ND Base Product Number: HD3SS2522

Win Source Part Number: 989653-HD3SS2522RHUR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Package: Tape & Reel
Applications: USB
Standard Package: 2,000
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 8Ohm
-3db Bandwidth: 6GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 1
Package / Case: 56-WFQFN Exposed Pad
Supplier Device Package: 56-WQFN (5x11)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-HD3SS2522RHUR,296-51120-2,296-51120-1,296-51120-6,TEXTISHD3SS2522RHUR,HD3SS2522RHUR-ND
Base Product Number: HD3SS2522

Buy Now Datasheet
Analog Switches - Special Purpose - HD3SS2522RHUR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS2522RHUR
Analog Switches - Special Purpose HD3SS2522RHUR
IC DISPLYPRT 2:1 DIFF SW 56WQFN

IC DISPLYPRT 2:1 DIFF SW 56WQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
HD3SS2522RHUR
USB Interface IC HD3SS2522RHUR
USB Interface IC 10Gbps USB 3.1 Type-C MUX with DFP Controller 56-WQFN 0 to 70

USB Interface IC 10Gbps USB 3.1 Type-C MUX with DFP Controller 56-WQFN 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS2522RHUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS2522RHUR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS2522RHUR
IC DISPLYPRT 2:1 DIFF SW 56WQFN

IC DISPLYPRT 2:1 DIFF SW 56WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 989653-HD3SS2522RHUR HD3SS2522RHUR HD3SS2522RHUR HD3SS2522RHUR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose USB Interface IC Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3V ~ 3.6V 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers