FTDI Chip Controllers FT201XS-R

Description
USB Bridge, USB to I²C USB 2.0 UART Interface 16-SSOP
Request a Quote Datasheet
Description
USB Bridge, USB to I²C USB 2.0 UART Interface 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 768-1136-1-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1136-1-ND
Controllers 768-1136-1-ND
USB Bridge, USB to I²C USB 2.0 UART Interface 16-SSOP

USB Bridge, USB to I²C USB 2.0 UART Interface 16-SSOP

Buy Now Datasheet
Controllers - 768-1136-2-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1136-2-ND
Controllers 768-1136-2-ND
USB Bridge, USB to I²C USB 2.0 UART Interface 16-SSOP

USB Bridge, USB to I²C USB 2.0 UART Interface 16-SSOP

Buy Now Datasheet
Controllers - 768-1136-6-ND - DigiKey
Thief River Falls, MN, United States
Controllers
768-1136-6-ND
Controllers 768-1136-6-ND
USB Bridge, USB to I²C USB 2.0 UART Interface 16-SSOP

USB Bridge, USB to I²C USB 2.0 UART Interface 16-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - 1139929-FT201XS-R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1139929-FT201XS-R
Integrated Circuits (ICs) - Interface - Controllers 1139929-FT201XS-R
Win Source Part Number: 1139929-FT201XS-R Category: Integrated Circuits (ICs)>Interface - Controllers Series: USBmadeEZ-FIFO, FT-X, X-Chip Package: Tape & Reel Standard Package: 3,000 Protocol: USB Function: Bridge, USB to I2C Interface: UART Current - Supply: 8mA Standards: USB 2.0 Voltage - Supply: 3.3V ~ 5V Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: FTDI, Future Technology Devices International Ltd Other Names: 768-1136-1,768-1136- 2,768-1136-6,FT201XS R Base Product Number: FT201XS

Win Source Part Number: 1139929-FT201XS-R
Category: Integrated Circuits (ICs)>Interface - Controllers
Series: USBmadeEZ-FIFO, FT-X, X-Chip
Package: Tape & Reel
Standard Package: 3,000
Protocol: USB
Function: Bridge, USB to I2C
Interface: UART
Current - Supply: 8mA
Standards: USB 2.0
Voltage - Supply: 3.3V ~ 5V
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: FTDI, Future Technology Devices International Ltd
Other Names: 768-1136-1,768-1136-2,768-1136-6,FT201XSR
Base Product Number: FT201XS

Buy Now Datasheet
Controllers - FT201XS-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
FT201XS-R
Controllers FT201XS-R
USB Bridge, USB to I²C USB 2.0 USB Interface 16-SSOP

USB Bridge, USB to I²C USB 2.0 USB Interface 16-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Interface IC
FT201XS-R
USB Interface IC FT201XS-R
USB Interface IC USB to I2C IC SSOP-16

USB Interface IC USB to I2C IC SSOP-16

Buy Now Datasheet
Interface - Controllers - FT201XS-R - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
FT201XS-R
Interface - Controllers FT201XS-R
IC USB FS I2C 16SSOP

IC USB FS I2C 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - FT201XS-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
FT201XS-R
Integrated Circuits (ICs) - Interface - Controllers FT201XS-R
IC USB FS I2C 16SSOP

IC USB FS I2C 16SSOP

Supplier's Site
Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 16 Rohs Compliant Ftdi - 83T7081 - Newark, An Avnet Company
Chicago, IL, United States
Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 16 Rohs Compliant Ftdi
83T7081
Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 16 Rohs Compliant Ftdi 83T7081
USB Interface, Transceiver, USB 2.0, 2.97 V, 5.5 V, SSOP, 16 RoHS Compliant: Yes

USB Interface, Transceiver, USB 2.0, 2.97 V, 5.5 V, SSOP, 16 RoHS Compliant: Yes

Supplier's Site Datasheet
Controllers - FT201XS-R - ODG (Origin Data Global)
Shenzhen, China
Controllers
FT201XS-R
Controllers FT201XS-R
IC USB FS I2C 16SSOP

IC USB FS I2C 16SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768-1136-1-ND 1139929-FT201XS-R FT201XS-R FT201XS-R FT201XS-R FT201XS-R 83T7081 FT201XS-R
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers USB Interface IC Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Usb Interface, Transceiver, Usb 2.0, 2.97 V, 5.5 V, Ssop, 16 Rohs Compliant Ftdi Controllers
Technology USB USB; USB UART USB; USB USB USB; USB
Device Type Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 3.3V ~ 5V Other; 3.3V ~ 5V 5V; Other; 3.3V ~ 5V 5V 5V; Other Other; 3.3V ~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Human Machine Interface (HMI) - 762-4201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052D,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PDIP
View Details