Microchip Technology, Inc. Interface - Interface - Controllers - ENC424J600T-I/ML ENC424J600T-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1036371-ENC424J600T- I/ML Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFN (8x8) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1036371-ENC424J600T- I/ML Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFN (8x8) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - ENC424J600T-I/ML - 1036371-ENC424J600T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - ENC424J600T-I/ML
1036371-ENC424J600T-I/ML
Interface - Interface - Controllers - ENC424J600T-I/ML 1036371-ENC424J600T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1036371-ENC424J600T- I/ML Packaging: Reel - TR Protocol: Ethernet Standards: 10/100 Base-T PHY Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 44-QFN (8x8) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 96mA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1036371-ENC424J600T-I/ML
Packaging: Reel - TR
Protocol: Ethernet
Standards: 10/100 Base-T PHY
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 44-QFN (8x8)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 96mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - ENC424J600T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Buy Now Datasheet
Controllers - ENC424J600T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Buy Now Datasheet
Controllers - ENC424J600T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Buy Now Datasheet
Interface - Controllers - ENC424J600T-I/ML - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
ENC424J600T-I/ML
Interface - Controllers ENC424J600T-I/ML
IC ETHERNET CTRLR W/SPI 44QFN

IC ETHERNET CTRLR W/SPI 44QFN

Supplier's Site Datasheet
Controllers - ENC424J600T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
ENC424J600T-I/ML
Controllers ENC424J600T-I/ML
Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Ethernet Controller 10/100 Base-T PHY SPI, Parallel Interface 44-QFN (8x8)

Buy Now Datasheet
Controllers ENC424J600T-I/ML
IC ETHERNET CTRLR W/SPI 44QFN

IC ETHERNET CTRLR W/SPI 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - ENC424J600T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
ENC424J600T-I/ML
Integrated Circuits (ICs) - Interface - Controllers ENC424J600T-I/ML
IC ETHERNET CTRLR W/SPI 44QFN

IC ETHERNET CTRLR W/SPI 44QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1036371-ENC424J600T-I/ML ENC424J600T-I/MLTR-ND ENC424J600T-I/ML ENC424J600T-I/ML ENC424J600T-I/ML ENC424J600T-I/ML
Product Name Interface - Interface - Controllers - ENC424J600T-I/ML Controllers Interface - Controllers Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3 V ~ 3.6 V 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 44-QFN (8x8) 44-VQFN Exposed Pad 44-VQFN Exposed Pad 44-VQFN Exposed Pad 44-VQFN Exposed Pad
Technology SPI; Ethernet SPI; SPI, Parallel SPI; SPI, Parallel SPI; Ethernet; SPI, Parallel Ethernet; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Sensor and Detector Interfaces - A5358CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
6 suppliers
Interface module - 289-720 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Buffers - 7705298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Not
Features RoHS
Supply Voltage Other; 5.5 v
View Details