Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS460RNHR

Description
Win Source Part Number: 968842-HD3SS460RNHR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 14Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-WQFN (4.5x2.5) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51126-1,HD3SS460 RNHR-ND,296-51126-2, 296-51126-6 Base Product Number: HD3SS460
Request a Quote Datasheet
Description
Win Source Part Number: 968842-HD3SS460RNHR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 14Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-WQFN (4.5x2.5) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51126-1,HD3SS460 RNHR-ND,296-51126-2, 296-51126-6 Base Product Number: HD3SS460
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - 968842-HD3SS460RNHR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
968842-HD3SS460RNHR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose 968842-HD3SS460RNHR
Win Source Part Number: 968842-HD3SS460RNHR Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose Features: Bi-Directional Package: Tape & Reel Applications: USB Standard Package: 3,000 Mounting: SMD (SMT) On-State Resistance (Max): 14Ohm -3db Bandwidth: 5.4GHz Voltage - Supply, Single (V+): 3V ~ 3.6V Number of Channels: 1 Package / Case: 30-WFQFN Exposed Pad Supplier Device Package: 30-WQFN (4.5x2.5) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51126-1,HD3SS460 RNHR-ND,296-51126-2, 296-51126-6 Base Product Number: HD3SS460

Win Source Part Number: 968842-HD3SS460RNHR
Category: Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Features: Bi-Directional
Package: Tape & Reel
Applications: USB
Standard Package: 3,000
Mounting: SMD (SMT)
On-State Resistance (Max): 14Ohm
-3db Bandwidth: 5.4GHz
Voltage - Supply, Single (V+): 3V ~ 3.6V
Number of Channels: 1
Package / Case: 30-WFQFN Exposed Pad
Supplier Device Package: 30-WQFN (4.5x2.5)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51126-1,HD3SS460RNHR-ND,296-51126-2,296-51126-6
Base Product Number: HD3SS460

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HD3SS460RNHR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HD3SS460RNHR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HD3SS460RNHR
IC MUX/DEMUX 4CH TYPE C2 30WQFN

IC MUX/DEMUX 4CH TYPE C2 30WQFN

Supplier's Site
Analog Switches - Special Purpose - HD3SS460RNHR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HD3SS460RNHR
Analog Switches - Special Purpose HD3SS460RNHR
IC MUX/DEMUX 4CH TYPE C2 30WQFN

IC MUX/DEMUX 4CH TYPE C2 30WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 968842-HD3SS460RNHR HD3SS460RNHR HD3SS460RNHR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor and Detector Interfaces - AD9992BBCZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Power Switch ICs - 1464797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Package Type SOT-25
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details